Vishay Precision Group SMD 8W Resistor TNPW060318K2BEEA

Description
0603 Thin Film Resistor 18.2kΩ 0.1% 1/8W ±25ppm/°C SMD Product overview: TNPW060318K2BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060318K2BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor 18.2kΩ 0.1% 1/8W ±25ppm/°C SMD Product overview: TNPW060318K2BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060318K2BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-TNPW060318K2BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW060318K2BEEA
SMD 8W Resistor 52-TNPW060318K2BEEA
0603 Thin Film Resistor 18.2kΩ 0.1% 1/8W ±25ppm/°C SMD Product overview: TNPW060318K2BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060318K2BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 18.2kΩ 0.1% 1/8W ±25ppm/°C SMD Product overview: TNPW060318K2BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060318K2BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 18.2K OHM 1/10W 0.1% 0603 - TNPW060318K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/10W 0.1% 0603
TNPW060318K2BEEA
RES 18.2K OHM 1/10W 0.1% 0603 TNPW060318K2BEEA
RES 18.2Kohm 1/10W 0.1% 0603

RES 18.2Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3597-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3597-2-ND
Chip Resistor - Surface Mount 541-3597-2-ND
18.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3597-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3597-1-ND
Chip Resistor - Surface Mount 541-3597-1-ND
18.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3597-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3597-6-ND
Chip Resistor - Surface Mount 541-3597-6-ND
18.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060318K2BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060318K2BEEA
Resistors - Chip Resistor - Surface Mount TNPW060318K2BEEA
RES 18.2K OHM 0.1% 0.21W 0603

RES 18.2K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 18K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3486 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 18K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3486
Res, Thin Film, 18K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3486
RES, THIN FILM, 18K2, 0.1%, 0.063W, 0603, REEL; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 18K2, 0.1%, 0.063W, 0603, REEL; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K2, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1066
Res, 18K2, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1066
RES, 18K2, 0.1%, 0.125W, THIN FILM, SMD; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K2, 0.1%, 0.125W, THIN FILM, SMD; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW060318K2BEEA TNPW060318K2BEEA 541-3597-2-ND TNPW060318K2BEEA 05R3486
Product Name SMD 8W Resistor RES 18.2K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 18K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Resistance Range 18200 ohms 18200 ohms 18200 ohms 18200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.30E6 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details