Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060318K0BHTA

Description
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060318K0BHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060318K0BHTA-ND
Chip Resistor - Surface Mount TNPW060318K0BHTA-ND
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 18 Kohm, 0.1%, 50 Ppm Vishay - 65C6230 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 18 Kohm, 0.1%, 50 Ppm Vishay
65C6230
Tnpw, 0603, 18 Kohm, 0.1%, 50 Ppm Vishay 65C6230
TNPW, 0603, 18 kOhm, 0.1%, 50 ppm

TNPW, 0603, 18 kOhm, 0.1%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW060318K0BHTA-ND 65C6230
Product Name Chip Resistor - Surface Mount Tnpw, 0603, 18 Kohm, 0.1%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details