Vishay Precision Group RES 18.0K OHM 1/10W 0.1% 0603 TNPW060318K0BEEA

Description
RES 18.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 18.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1/10W 0.1% 0603 - TNPW060318K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/10W 0.1% 0603
TNPW060318K0BEEA
RES 18.0K OHM 1/10W 0.1% 0603 TNPW060318K0BEEA
RES 18.0Kohm 1/10W 0.1% 0603

RES 18.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNP18.0KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP18.0KAADKR-ND
Chip Resistor - Surface Mount TNP18.0KAADKR-ND
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP18.0KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP18.0KAACT-ND
Chip Resistor - Surface Mount TNP18.0KAACT-ND
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP18.0KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP18.0KAATR-ND
Chip Resistor - Surface Mount TNP18.0KAATR-ND
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1371930-TNPW060318K0BEEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1371930-TNPW060318K0BEEA
Resistors - Chip Resistor - Surface Mount 1371930-TNPW060318K0BEEA
Win Source Part Number: 1371930-TNPW060318K0 BEEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: TNPW e3 Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: TNPW0603 HTSUS: 8533.21.0030 Tolerance: ±0.1% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.022" (0.55mm) ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 18 kOhms Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1371930-TNPW060318K0BEEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: TNPW e3
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: TNPW0603
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.022" (0.55mm)
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 18 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Surface Mount Resistors - 2620691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620691
Surface Mount Resistors 2620691
Vishay TNPW060318K0BEEA

Vishay TNPW060318K0BEEA

Supplier's Site
Surface Mount Resistors - 2620691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620691P
Surface Mount Resistors 2620691P
Vishay TNPW060318K0BEEA

Vishay TNPW060318K0BEEA

Supplier's Site
SMD 125mW Resistor - 52-TNPW060318K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW060318K0BEEA
SMD 125mW Resistor 52-TNPW060318K0BEEA
18kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW060318K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060318K0BEEA can be used for catalog matching and distributor lookup.

18kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW060318K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060318K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 18K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3484 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 18K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3484
Res, Thin Film, 18K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3484
RES, THIN FILM, 18K, 0.1%, 0.063W, 0603, REEL; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 18K, 0.1%, 0.063W, 0603, REEL; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1065
Res, 18K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1065
RES, 18K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 18K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TNPW060318K0BEEA TNP18.0KAADKR-ND 1371930-TNPW060318K0BEEA 2620691 52-TNPW060318K0BEEA 05R3484 85AJ1065
Product Name RES 18.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors SMD 125mW Resistor Res, Thin Film, 18K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 18K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 18000 ohms 18000 ohms 1.80E-5 ohms 18000 ohms 18000 ohms 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1000 watts 0.1300 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details