Vishay Intertechnology, Inc. Res Thin Film 0603 18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060318K0BECN

Description
Res Thin Film 0603 18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060318K0BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060318K0BECN
Res Thin Film 0603 18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060318K0BECN
Res Thin Film 0603 18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060318K0BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060318K0BECN-ND
Chip Resistor - Surface Mount TNPW060318K0BECN-ND
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 18K 0.1% T-9 R52 Vishay - 14R8293 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 18K 0.1% T-9 R52 Vishay
14R8293
Tnpw-0603 18K 0.1% T-9 R52 Vishay 14R8293
TNPW-0603 18K 0.1% T-9 R52

TNPW-0603 18K 0.1% T-9 R52

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060318K0BECN TNPW060318K0BECN-ND 14R8293
Product Name Res Thin Film 0603 18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw-0603 18K 0.1% T-9 R52 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8450 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers