Vishay Intertechnology, Inc. RES 182 OHM 1/10W 0.1% 0603 TNPW0603182RBEEA

Description
RES 182ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 182ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/10W 0.1% 0603 - TNPW0603182RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/10W 0.1% 0603
TNPW0603182RBEEA
RES 182 OHM 1/10W 0.1% 0603 TNPW0603182RBEEA
RES 182ohm 1/10W 0.1% 0603

RES 182ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603182RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603182RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603182RBEEACT-ND
RES 182 OHM 0.1% 0.21W 0603

RES 182 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603182RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603182RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603182RBEEATR-ND
182 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

182 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603182RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603182RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603182RBEEADKR-ND
RES 182 OHM 0.1% 0.21W 0603

RES 182 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603182RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603182RBEEA
Chip Resistor - Surface Mount TNPW0603182RBEEA
RES 182 OHM 0.1% 1/8W 0603

RES 182 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0603182RBEEA 541-TNPW0603182RBEEACT-ND TNPW0603182RBEEA
Product Name RES 182 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details