Vishay Precision Group SMD 180 OHM 10W Resistor TNPW0603180RBEEA

Description
RES SMD 180 OHM 0.1% 1/10W 0603 Product overview: TNPW0603180RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603180RBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 180 OHM 0.1% 1/10W 0603 Product overview: TNPW0603180RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603180RBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180 OHM 10W Resistor - 52-TNPW0603180RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180 OHM 10W Resistor
52-TNPW0603180RBEEA
SMD 180 OHM 10W Resistor 52-TNPW0603180RBEEA
RES SMD 180 OHM 0.1% 1/10W 0603 Product overview: TNPW0603180RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603180RBEEA can be used for catalog matching and distributor lookup.

RES SMD 180 OHM 0.1% 1/10W 0603 Product overview: TNPW0603180RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603180RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 180 OHM 1/10W 0.1% 0603 - TNPW0603180RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/10W 0.1% 0603
TNPW0603180RBEEA
RES 180 OHM 1/10W 0.1% 0603 TNPW0603180RBEEA
RES 180ohm 1/10W 0.1% 0603

RES 180ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-4531-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4531-6-ND
Chip Resistor - Surface Mount 541-4531-6-ND
180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4531-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4531-2-ND
Chip Resistor - Surface Mount 541-4531-2-ND
180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4531-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4531-1-ND
Chip Resistor - Surface Mount 541-4531-1-ND
180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0603180RBEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0603180RBEEA
Resistors - Chip Resistor - Surface Mount TNPW0603180RBEEA
RES 180 OHM 0.1% 0.21W 0603

RES 180 OHM 0.1% 0.21W 0603

Supplier's Site
Resistor, Thin Film, 180 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 05R4375 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 180 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
05R4375
Resistor, Thin Film, 180 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 05R4375
RESISTOR, THIN FILM, 180 OHM, 100mW, 0.1%, FULL REEL; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 180 OHM, 100mW, 0.1%, FULL REEL; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW0603180RBEEA TNPW0603180RBEEA 541-4531-6-ND TNPW0603180RBEEA 05R4375
Product Name SMD 180 OHM 10W Resistor RES 180 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thin Film, 180 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573146 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details