Vishay Precision Group RES 180K OHM 1/10W 0.1% 0603 TNPW0603180KBETA

Description
RES 180Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 180Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/10W 0.1% 0603 - TNPW0603180KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/10W 0.1% 0603
TNPW0603180KBETA
RES 180K OHM 1/10W 0.1% 0603 TNPW0603180KBETA
RES 180Kohm 1/10W 0.1% 0603

RES 180Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603180KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603180KBETA-ND
Chip Resistor - Surface Mount TNPW0603180KBETA-ND
180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 180K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 95C2415 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 180K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
95C2415
Res, Thin Film, 180K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 95C2415
RES, THIN FILM, 180K, 0.1%, 0.1W, 0603, REEL; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 180K, 0.1%, 0.1W, 0603, REEL; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603180KBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603180KBETA
Chip Resistor - Surface Mount TNPW0603180KBETA
RES 180K OHM 0.1% 1/10W 0603

RES 180K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW0603180KBETA TNPW0603180KBETA-ND 95C2415 TNPW0603180KBETA
Product Name RES 180K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 180K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 180000 ohms 180000 ohms 180000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details