Vishay Precision Group Chip Resistor - Surface Mount TNPW060317K8BEEA

Description
17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1998-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1998-6-ND
Chip Resistor - Surface Mount 541-1998-6-ND
17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1998-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1998-1-ND
Chip Resistor - Surface Mount 541-1998-1-ND
17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1998-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1998-2-ND
Chip Resistor - Surface Mount 541-1998-2-ND
17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 17.8K OHM 1/10W 0.1% 0603 - TNPW060317K8BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/10W 0.1% 0603
TNPW060317K8BEEA
RES 17.8K OHM 1/10W 0.1% 0603 TNPW060317K8BEEA
RES 17.8Kohm 1/10W 0.1% 0603

RES 17.8Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 75V 125mW Resistor - 52-TNPW060317K8BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 125mW Resistor
52-TNPW060317K8BEEA
SMD 75V 125mW Resistor 52-TNPW060317K8BEEA
0603 Thin Film Resistor, 17.8kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW060317K8BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060317K8BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 17.8kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW060317K8BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060317K8BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 17K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3482 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 17K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3482
Res, Thin Film, 17K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3482
RES, THIN FILM, 17K8, 0.1%, 0.063W, 0603, REEL; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 17K8, 0.1%, 0.063W, 0603, REEL; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K8, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1064
Res, 17K8, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1064
RES, 17K8, 0.1%, 0.125W, THIN FILM, SMD; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K8, 0.1%, 0.125W, THIN FILM, SMD; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060317K8BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW060317K8BEEA
Resistors - Chip Resistor - Surface Mount TNPW060317K8BEEA
RES 17.8K OHM 0.1% 0.21W 0603

RES 17.8K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-1998-6-ND TNPW060317K8BEEA 52-TNPW060317K8BEEA 05R3482 TNPW060317K8BEEA
Product Name Chip Resistor - Surface Mount RES 17.8K OHM 1/10W 0.1% 0603 SMD 75V 125mW Resistor Res, Thin Film, 17K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details