Vishay Intertechnology, Inc. RES 17.4K OHM 1/10W 0.1% 0603 TNPW060317K4BEEN

Description
RES 17.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 17.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/10W 0.1% 0603 - TNPW060317K4BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/10W 0.1% 0603
TNPW060317K4BEEN
RES 17.4K OHM 1/10W 0.1% 0603 TNPW060317K4BEEN
RES 17.4Kohm 1/10W 0.1% 0603

RES 17.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060317K4BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060317K4BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW060317K4BEENTR-ND
17.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

17.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060317K4BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060317K4BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW060317K4BEENCT-ND
RES 17.4K OHM 0.1% 0.21W 0603

RES 17.4K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060317K4BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060317K4BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW060317K4BEENDKR-ND
RES 17.4K OHM 0.1% 0.21W 0603

RES 17.4K OHM 0.1% 0.21W 0603

Buy Now Datasheet
SMD 17.4KOHM 10W Resistor - 52-TNPW060317K4BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 17.4KOHM 10W Resistor
52-TNPW060317K4BEEN
SMD 17.4KOHM 10W Resistor 52-TNPW060317K4BEEN
RES SMD 17.4KOHM 0.1% 1/10W 0603 Product overview: TNPW060317K4BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.4KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.4KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060317K4BEEN can be used for catalog matching and distributor lookup.

RES SMD 17.4KOHM 0.1% 1/10W 0603 Product overview: TNPW060317K4BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.4KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.4KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060317K4BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number TNPW060317K4BEEN 541-TNPW060317K4BEENTR-ND 52-TNPW060317K4BEEN
Product Name RES 17.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount SMD 17.4KOHM 10W Resistor
Mounting / Packaging 0603 0603; 0603
Resistance Range 17400 ohms 17400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details