Vishay Precision Group SMD 75V Resistor TNPW060317K4BEEA

Description
Thin Film Resistor, 17.4kR, 0.1%, 75V, 0603 SMD Product overview: TNPW060317K4BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060317K4BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 17.4kR, 0.1%, 75V, 0603 SMD Product overview: TNPW060317K4BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060317K4BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V Resistor - 52-TNPW060317K4BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-TNPW060317K4BEEA
SMD 75V Resistor 52-TNPW060317K4BEEA
Thin Film Resistor, 17.4kR, 0.1%, 75V, 0603 SMD Product overview: TNPW060317K4BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060317K4BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 17.4kR, 0.1%, 75V, 0603 SMD Product overview: TNPW060317K4BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060317K4BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 17.4K OHM 1/10W 0.1% 0603 - TNPW060317K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/10W 0.1% 0603
TNPW060317K4BEEA
RES 17.4K OHM 1/10W 0.1% 0603 TNPW060317K4BEEA
RES 17.4Kohm 1/10W 0.1% 0603

RES 17.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3595-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3595-2-ND
Chip Resistor - Surface Mount 541-3595-2-ND
17.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

17.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3595-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3595-6-ND
Chip Resistor - Surface Mount 541-3595-6-ND
17.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

17.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3595-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3595-1-ND
Chip Resistor - Surface Mount 541-3595-1-ND
17.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

17.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060317K4BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060317K4BEEA
Chip Resistor - Surface Mount TNPW060317K4BEEA
RES 17.4K OHM 0.1% 1/10W 0603

RES 17.4K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 17K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 17K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3478
Res, Thin Film, 17K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3478
RES, THIN FILM, 17K4, 0.1%, 0.063W, 0603, REEL; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 17K4, 0.1%, 0.063W, 0603, REEL; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-TNPW060317K4BEEA TNPW060317K4BEEA 541-3595-2-ND TNPW060317K4BEEA 05R3478
Product Name SMD 75V Resistor RES 17.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 17K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Resistance Range 17400 ohms 17400 ohms 17400 ohms 17400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers