Vishay Intertechnology, Inc. RES 178 OHM 1/10W 0.1% 0603 TNPW0603178RBETA

Description
RES 178ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 178ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/10W 0.1% 0603 - TNPW0603178RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/10W 0.1% 0603
TNPW0603178RBETA
RES 178 OHM 1/10W 0.1% 0603 TNPW0603178RBETA
RES 178ohm 1/10W 0.1% 0603

RES 178ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603178RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603178RBETA-ND
Chip Resistor - Surface Mount TNPW0603178RBETA-ND
178 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

178 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 178 Ohm, 0.1%, 25 Ppm Vishay - 65C6228 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 178 Ohm, 0.1%, 25 Ppm Vishay
65C6228
Tnpw, 0603, 178 Ohm, 0.1%, 25 Ppm Vishay 65C6228
TNPW, 0603, 178 Ohm, 0.1%, 25 ppm

TNPW, 0603, 178 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603178RBETA TNPW0603178RBETA-ND 65C6228
Product Name RES 178 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 178 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 178 ohms 178 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1622836-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 120000 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details