Vishay Intertechnology, Inc. RES 178K OHM 1/10W 0.1% 0603 TNPW0603178KBEEA

Description
RES 178Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 178Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/10W 0.1% 0603 - TNPW0603178KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/10W 0.1% 0603
TNPW0603178KBEEA
RES 178K OHM 1/10W 0.1% 0603 TNPW0603178KBEEA
RES 178Kohm 1/10W 0.1% 0603

RES 178Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603178KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603178KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603178KBEEATR-ND
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603178KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603178KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603178KBEEACT-ND
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603178KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603178KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603178KBEEADKR-ND
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 178 kOhm 125 mW Resistor - 52-TNPW0603178KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 178 kOhm 125 mW Resistor
52-TNPW0603178KBEEA
SMD 178 kOhm 125 mW Resistor 52-TNPW0603178KBEEA
SMD Chip Resistor, 178 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW0603178KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 178 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 178 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603178KBEEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 178 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW0603178KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 178 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 178 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603178KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number TNPW0603178KBEEA 541-TNPW0603178KBEEATR-ND 52-TNPW0603178KBEEA
Product Name RES 178K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount SMD 178 kOhm 125 mW Resistor
Mounting / Packaging 0603 0603; 0603
Resistance Range 178000 ohms 178000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details