174 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 174 OHM 0.5% 1/10W 0603
TNPW, 0603, 174 Ohm, 0.5%, 50 ppm
RES 174 OHM 0.5% 1/10W 0603
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | TNPW0603174RDHTA-ND | TNPW0603174RDHTA | 65C6226 | TNPW0603174RDHTA |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Tnpw, 0603, 174 Ohm, 0.5%, 50 Ppm Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 174 ohms | 174 ohms | 174 ohms |