Vishay Intertechnology, Inc. RES 174 OHM 1/10W 0.1% 0603 TNPW0603174RBEEA

Description
RES 174ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 174ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/10W 0.1% 0603 - TNPW0603174RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/10W 0.1% 0603
TNPW0603174RBEEA
RES 174 OHM 1/10W 0.1% 0603 TNPW0603174RBEEA
RES 174ohm 1/10W 0.1% 0603

RES 174ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603174RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603174RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603174RBEEACT-ND
RES 174 OHM 0.1% 0.21W 0603

RES 174 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603174RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603174RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603174RBEEATR-ND
174 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

174 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603174RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603174RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603174RBEEADKR-ND
RES 174 OHM 0.1% 0.21W 0603

RES 174 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603174RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603174RBEEA
Chip Resistor - Surface Mount TNPW0603174RBEEA
RES 174 OHM 0.1% 1/8W 0603

RES 174 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0603174RBEEA 541-TNPW0603174RBEEACT-ND TNPW0603174RBEEA
Product Name RES 174 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details