Vishay Precision Group Chip Resistor - Surface Mount TNPW0603174KBEEA

Description
174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0603174KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603174KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603174KBEEATR-ND
174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603174KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603174KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603174KBEEADKR-ND
174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603174KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603174KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603174KBEEACT-ND
174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 10W Resistor - 52-TNPW0603174KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW0603174KBEEA
SMD 10W Resistor 52-TNPW0603174KBEEA
0603 Thin Film Resistor 174kR 0.1% 1/10W ±25ppm/°C SMD Product overview: TNPW0603174KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603174KBEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 174kR 0.1% 1/10W ±25ppm/°C SMD Product overview: TNPW0603174KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603174KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 174K OHM 1/10W 0.1% 0603 - TNPW0603174KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/10W 0.1% 0603
TNPW0603174KBEEA
RES 174K OHM 1/10W 0.1% 0603 TNPW0603174KBEEA
RES 174Kohm 1/10W 0.1% 0603

RES 174Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 174K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R2282 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 174K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R2282
Res, Thin Film, 174K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R2282
RES, THIN FILM, 174K, 0.1%, 0.063W, 0603, REEL; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 174K, 0.1%, 0.063W, 0603, REEL; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-TNPW0603174KBEEATR-ND 52-TNPW0603174KBEEA TNPW0603174KBEEA 05R2282
Product Name Chip Resistor - Surface Mount SMD 10W Resistor RES 174K OHM 1/10W 0.1% 0603 Res, Thin Film, 174K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details