Vishay Intertechnology, Inc. Res Thin Film 0603 172 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603172RDETA

Description
Res Thin Film 0603 172 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 172 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 172 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603172RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 172 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603172RDETA
Res Thin Film 0603 172 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603172RDETA
Res Thin Film 0603 172 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 172 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603172RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603172RDETA-ND
Chip Resistor - Surface Mount TNPW0603172RDETA-ND
172 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

172 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 172 Ohm, 0.5%, 25 Ppm Vishay - 95H7536 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 172 Ohm, 0.5%, 25 Ppm Vishay
95H7536
Tnpw, 0603, 172 Ohm, 0.5%, 25 Ppm Vishay 95H7536
TNPW, 0603, 172 Ohm, 0.5%, 25 ppm

TNPW, 0603, 172 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603172RDETA TNPW0603172RDETA-ND 95H7536
Product Name Res Thin Film 0603 172 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 172 Ohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details