Vishay Intertechnology, Inc. Vishay/DaleRES 16.9 OHM 1/10W 0.1% 0603 TNPW060316R9BETA

Description
Vishay/DaleRES 16.9ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
Vishay/DaleRES 16.9ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 16.9 OHM 1/10W 0.1% 0603 - TNPW060316R9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 16.9 OHM 1/10W 0.1% 0603
TNPW060316R9BETA
Vishay/DaleRES 16.9 OHM 1/10W 0.1% 0603 TNPW060316R9BETA
Vishay/DaleRES 16.9ohm 1/10W 0.1% 0603

Vishay/DaleRES 16.9ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060316R9BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060316R9BETA-ND
Chip Resistor - Surface Mount TNPW060316R9BETA-ND
16.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

16.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060316R9BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060316R9BETA
Chip Resistor - Surface Mount TNPW060316R9BETA
RES 16.9 OHM 0.1% 1/10W 0603

RES 16.9 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW060316R9BETA TNPW060316R9BETA-ND TNPW060316R9BETA
Product Name Vishay/DaleRES 16.9 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details