Vishay Intertechnology, Inc. RES 16.5 OHM 1/10W 0.1% 0603 TNPW060316R5BETA

Description
RES 16.5ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 16.5ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/10W 0.1% 0603 - TNPW060316R5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/10W 0.1% 0603
TNPW060316R5BETA
RES 16.5 OHM 1/10W 0.1% 0603 TNPW060316R5BETA
RES 16.5ohm 1/10W 0.1% 0603

RES 16.5ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060316R5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060316R5BETA-ND
Chip Resistor - Surface Mount TNPW060316R5BETA-ND
16.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

16.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060316R5BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060316R5BETA
Chip Resistor - Surface Mount TNPW060316R5BETA
RES 16.5 OHM 0.1% 1/10W 0603

RES 16.5 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW060316R5BETA TNPW060316R5BETA-ND TNPW060316R5BETA
Product Name RES 16.5 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details