Vishay Precision Group RES 16.9K OHM 1/10W 0.1% 0603 TNPW060316K9BEEA

Description
RES 16.9Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 16.9Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/10W 0.1% 0603 - TNPW060316K9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/10W 0.1% 0603
TNPW060316K9BEEA
RES 16.9K OHM 1/10W 0.1% 0603 TNPW060316K9BEEA
RES 16.9Kohm 1/10W 0.1% 0603

RES 16.9Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-1997-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1997-1-ND
Chip Resistor - Surface Mount 541-1997-1-ND
16.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1997-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1997-2-ND
Chip Resistor - Surface Mount 541-1997-2-ND
16.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1997-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1997-6-ND
Chip Resistor - Surface Mount 541-1997-6-ND
16.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 125mW Resistor - 52-TNPW060316K9BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW060316K9BEEA
SMD 125mW Resistor 52-TNPW060316K9BEEA
SMD Chip Resistor, 16.9kR, 0.1%, 125mW, 0603, Thin Film Product overview: TNPW060316K9BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060316K9BEEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 16.9kR, 0.1%, 125mW, 0603, Thin Film Product overview: TNPW060316K9BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060316K9BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 16K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3463 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 16K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3463
Res, Thin Film, 16K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3463
RES, THIN FILM, 16K9, 0.1%, 0.063W, 0603, REEL; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 16K9, 0.1%, 0.063W, 0603, REEL; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1063
Res, 16K9, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1063
RES, 16K9, 0.1%, 0.125W, THIN FILM, SMD; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 0.1%, 0.125W, THIN FILM, SMD; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060316K9BEEA 541-1997-1-ND 52-TNPW060316K9BEEA 05R3463
Product Name RES 16.9K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount SMD 125mW Resistor Res, Thin Film, 16K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 16900 ohms 16900 ohms 16900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details