16.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Res Thin Film 0603 16.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
RES 16.7K OHM 0.1% 1/10W 0603
TNPW-0603 16.7K 0.1% T-9 RT1
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | TNPW060316K7BETA-ND | TNPW060316K7BETA | TNPW060316K7BETA | 52M7853 |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 0603 16.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | Tnpw-0603 16.7K 0.1% T-9 Rt1 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |