Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060316K4BETA

Description
16.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
16.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060316K4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060316K4BETA-ND
Chip Resistor - Surface Mount TNPW060316K4BETA-ND
16.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

16.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 16.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060316K4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 16.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060316K4BETA
Res Thin Film 0603 16.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060316K4BETA
Res Thin Film 0603 16.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 16.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060316K4BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060316K4BETA
Chip Resistor - Surface Mount TNPW060316K4BETA
RES 16.4K OHM 0.1% 1/10W 0603

RES 16.4K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 16.4 Kohm, 0.1%, 25 Ppm Vishay - 65C6220 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 16.4 Kohm, 0.1%, 25 Ppm Vishay
65C6220
Tnpw, 0603, 16.4 Kohm, 0.1%, 25 Ppm Vishay 65C6220
TNPW, 0603, 16.4 kOhm, 0.1%, 25 ppm

TNPW, 0603, 16.4 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW060316K4BETA-ND TNPW060316K4BETA TNPW060316K4BETA 65C6220
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 16.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 16.4 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176317-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details