Vishay Precision Group RES 16.2K OHM 1/10W 0.1% 0603 TNPW060316K2BEEA

Description
RES 16.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 16.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/10W 0.1% 0603 - TNPW060316K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/10W 0.1% 0603
TNPW060316K2BEEA
RES 16.2K OHM 1/10W 0.1% 0603 TNPW060316K2BEEA
RES 16.2Kohm 1/10W 0.1% 0603

RES 16.2Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-1996-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1996-2-ND
Chip Resistor - Surface Mount 541-1996-2-ND
16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1996-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1996-1-ND
Chip Resistor - Surface Mount 541-1996-1-ND
16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1996-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1996-6-ND
Chip Resistor - Surface Mount 541-1996-6-ND
16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 16K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3456 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 16K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3456
Res, Thin Film, 16K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3456
RES, THIN FILM, 16K2, 0.1%, 0.063W, 0603, REEL; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 16K2, 0.1%, 0.063W, 0603, REEL; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K2, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1062
Res, 16K2, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1062
RES, 16K2, 0.1%, 0.125W, THIN FILM, SMD; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K2, 0.1%, 0.125W, THIN FILM, SMD; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060316K2BEEA 541-1996-2-ND 05R3456
Product Name RES 16.2K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 16K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 16200 ohms 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details