Vishay Intertechnology, Inc. RES 16.0K OHM 1/10W 0.1% 0603 TNPW060316K0BETA

Description
RES 16.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 16.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0K OHM 1/10W 0.1% 0603 - TNPW060316K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 1/10W 0.1% 0603
TNPW060316K0BETA
RES 16.0K OHM 1/10W 0.1% 0603 TNPW060316K0BETA
RES 16.0Kohm 1/10W 0.1% 0603

RES 16.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060316K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060316K0BETA-ND
Chip Resistor - Surface Mount TNPW060316K0BETA-ND
16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 16 Kohm, 0.1%, 25 Ppm Vishay - 65C6217 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 16 Kohm, 0.1%, 25 Ppm Vishay
65C6217
Tnpw, 0603, 16 Kohm, 0.1%, 25 Ppm Vishay 65C6217
TNPW, 0603, 16 kOhm, 0.1%, 25 ppm

TNPW, 0603, 16 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060316K0BETA TNPW060316K0BETA-ND 65C6217
Product Name RES 16.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 16 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 16000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details