Vishay Precision Group Chip Resistor - Surface Mount TNPW060316K0BEEA

Description
16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3171-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3171-2-ND
Chip Resistor - Surface Mount 541-3171-2-ND
16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3171-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3171-6-ND
Chip Resistor - Surface Mount 541-3171-6-ND
16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3171-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3171-1-ND
Chip Resistor - Surface Mount 541-3171-1-ND
16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 16.0K OHM 1/10W 0.1% 0603 - TNPW060316K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 1/10W 0.1% 0603
TNPW060316K0BEEA
RES 16.0K OHM 1/10W 0.1% 0603 TNPW060316K0BEEA
RES 16.0Kohm 1/10W 0.1% 0603

RES 16.0Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 16K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3454 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 16K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3454
Res, Thin Film, 16K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3454
RES, THIN FILM, 16K, 0.1%, 0.063W, 0603, REEL; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 16K, 0.1%, 0.063W, 0603, REEL; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K, 0.001, 0.125W, 0603, Thin Film; Resistance Vishay - 34AK4202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 0.001, 0.125W, 0603, Thin Film; Resistance Vishay
34AK4202
Res, 16K, 0.001, 0.125W, 0603, Thin Film; Resistance Vishay 34AK4202
RES, 16K, 0.001, 0.125W, 0603, THIN FILM; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K, 0.001, 0.125W, 0603, THIN FILM; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 16K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 16K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5638
Res, Aec-Q200, 16K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5638
RES, AEC-Q200, 16K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 16K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3171-2-ND TNPW060316K0BEEA 05R3454 85AH5638
Product Name Chip Resistor - Surface Mount RES 16.0K OHM 1/10W 0.1% 0603 Res, Thin Film, 16K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 16K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9260 ohms
View Details
2 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers