Vishay Intertechnology, Inc. THIN FILM,0603,165,.1%,25PPM,T/R TNPW0603165RBETA

Description
THIN FILM,0603,165,.1%,25 PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0603,165,.1%,25 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,165,.1%,25PPM,T/R - TNPW0603165RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,165,.1%,25PPM,T/R
TNPW0603165RBETA
THIN FILM,0603,165,.1%,25PPM,T/R TNPW0603165RBETA
THIN FILM,0603,165,.1%,25 PPM,T/R

THIN FILM,0603,165,.1%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603165RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603165RBETA-ND
Chip Resistor - Surface Mount TNPW0603165RBETA-ND
165 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

165 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603165RBETA TNPW0603165RBETA-ND
Product Name THIN FILM,0603,165,.1%,25PPM,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers