Vishay Intertechnology, Inc. RES 162K OHM 1/10W 0.1% 0603 TNPW0603162KBETA

Description
RES 162Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 162Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/10W 0.1% 0603 - TNPW0603162KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/10W 0.1% 0603
TNPW0603162KBETA
RES 162K OHM 1/10W 0.1% 0603 TNPW0603162KBETA
RES 162Kohm 1/10W 0.1% 0603

RES 162Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603162KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603162KBETA-ND
Chip Resistor - Surface Mount TNPW0603162KBETA-ND
162 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

162 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
High Stability Thin Film Chip Resistors, Tnpw-0603 162K .1% T-9 Rt1 Rohs Compliant Vishay - 48M5450 - Newark, An Avnet Company
Chicago, IL, United States
High Stability Thin Film Chip Resistors, Tnpw-0603 162K .1% T-9 Rt1 Rohs Compliant Vishay
48M5450
High Stability Thin Film Chip Resistors, Tnpw-0603 162K .1% T-9 Rt1 Rohs Compliant Vishay 48M5450
HIGH STABILITY THIN FILM CHIP RESISTORS, TNPW-0603 162K .1% T-9 RT1 ROHS COMPLIANT: NO

HIGH STABILITY THIN FILM CHIP RESISTORS, TNPW-0603 162K .1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603162KBETA TNPW0603162KBETA-ND 48M5450
Product Name RES 162K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount High Stability Thin Film Chip Resistors, Tnpw-0603 162K .1% T-9 Rt1 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 162000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details