Vishay Precision Group Res Thin Film 0603 162K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603162KBECN

Description
Res Thin Film 0603 162K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 162K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 162K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603162KBECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 162K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603162KBECN
Res Thin Film 0603 162K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603162KBECN
Res Thin Film 0603 162K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 162K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603162KBECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603162KBECN-ND
Chip Resistor - Surface Mount TNPW0603162KBECN-ND
162 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

162 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Metal Film Layer On High Quality Ceramic, Protective Top Coat, Snpb Contacts On Ni Barrier Layer, Thin Film Precision Chip Resistors, 162K Ohms, 0.1% Tolerance, T-9, R52 Reel Vishay - 02M5280 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Layer On High Quality Ceramic, Protective Top Coat, Snpb Contacts On Ni Barrier Layer, Thin Film Precision Chip Resistors, 162K Ohms, 0.1% Tolerance, T-9, R52 Reel Vishay
02M5280
Metal Film Layer On High Quality Ceramic, Protective Top Coat, Snpb Contacts On Ni Barrier Layer, Thin Film Precision Chip Resistors, 162K Ohms, 0.1% Tolerance, T-9, R52 Reel Vishay 02M5280
METAL FILM LAYER ON HIGH QUALITY CERAMIC, PROTECTIVE TOP COAT, SNPB CONTACTS ON NI BARRIER LAYER, THIN FILM PRECISION CHIP RESISTORS, 162K OHMS, 0.1% TOLERANCE, T-9, R52 REEL

METAL FILM LAYER ON HIGH QUALITY CERAMIC, PROTECTIVE TOP COAT, SNPB CONTACTS ON NI BARRIER LAYER, THIN FILM PRECISION CHIP RESISTORS, 162K OHMS, 0.1% TOLERANCE, T-9, R52 REEL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603162KBECN TNPW0603162KBECN-ND 02M5280
Product Name Res Thin Film 0603 162K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Metal Film Layer On High Quality Ceramic, Protective Top Coat, Snpb Contacts On Ni Barrier Layer, Thin Film Precision Chip Resistors, 162K Ohms, 0.1% Tolerance, T-9, R52 Reel Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Ceramic Composition; MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details