Vishay Intertechnology, Inc. RES 160K OHM 1/10W 0.1% 0603 TNPW0603160KBETA

Description
RES 160Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 160Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/10W 0.1% 0603 - TNPW0603160KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/10W 0.1% 0603
TNPW0603160KBETA
RES 160K OHM 1/10W 0.1% 0603 TNPW0603160KBETA
RES 160Kohm 1/10W 0.1% 0603

RES 160Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603160KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603160KBETA-ND
Chip Resistor - Surface Mount TNPW0603160KBETA-ND
160 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

160 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 160 Kohm, 0.1%, 25 Ppm Vishay - 63H2207 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 160 Kohm, 0.1%, 25 Ppm Vishay
63H2207
Tnpw, 0603, 160 Kohm, 0.1%, 25 Ppm Vishay 63H2207
TNPW, 0603, 160 kOhm, 0.1%, 25 ppm

TNPW, 0603, 160 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603160KBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603160KBETA
Chip Resistor - Surface Mount TNPW0603160KBETA
RES 160K OHM 0.1% 1/10W 0603

RES 160K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW0603160KBETA TNPW0603160KBETA-ND 63H2207 TNPW0603160KBETA
Product Name RES 160K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 160 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 160000 ohms 160000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9640 ohms
View Details
4 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details