Vishay Precision Group SMD 75V Resistor TNPW0603160KBEEA

Description
0603 Thin Film Resistor, 160kR, 0.1%, 75V, SMD Product overview: TNPW0603160KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603160KBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor, 160kR, 0.1%, 75V, SMD Product overview: TNPW0603160KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603160KBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V Resistor - 52-TNPW0603160KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-TNPW0603160KBEEA
SMD 75V Resistor 52-TNPW0603160KBEEA
0603 Thin Film Resistor, 160kR, 0.1%, 75V, SMD Product overview: TNPW0603160KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603160KBEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 160kR, 0.1%, 75V, SMD Product overview: TNPW0603160KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603160KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 160K OHM 1/10W 0.1% 0603 - TNPW0603160KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/10W 0.1% 0603
TNPW0603160KBEEA
RES 160K OHM 1/10W 0.1% 0603 TNPW0603160KBEEA
RES 160Kohm 1/10W 0.1% 0603

RES 160Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3169-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3169-1-ND
Chip Resistor - Surface Mount 541-3169-1-ND
160 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

160 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3169-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3169-6-ND
Chip Resistor - Surface Mount 541-3169-6-ND
160 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

160 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3169-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3169-2-ND
Chip Resistor - Surface Mount 541-3169-2-ND
160 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

160 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 160K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3465 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 160K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3465
Res, Thin Film, 160K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3465
RES, THIN FILM, 160K, 0.1%, 0.063W, 0603, REEL; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 160K, 0.1%, 0.063W, 0603, REEL; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW0603160KBEEA TNPW0603160KBEEA 541-3169-1-ND 05R3465
Product Name SMD 75V Resistor RES 160K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 160K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Resistance Range 160000 ohms 160000 ohms 160000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details