Vishay Intertechnology, Inc. Vishay/DaleRES 15.8 OHM 1/10W 0.1% 0603 TNPW060315R8BEEA

Description
Vishay/DaleRES 15.8ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
Vishay/DaleRES 15.8ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 15.8 OHM 1/10W 0.1% 0603 - TNPW060315R8BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 15.8 OHM 1/10W 0.1% 0603
TNPW060315R8BEEA
Vishay/DaleRES 15.8 OHM 1/10W 0.1% 0603 TNPW060315R8BEEA
Vishay/DaleRES 15.8ohm 1/10W 0.1% 0603

Vishay/DaleRES 15.8ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060315R8BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060315R8BEEA-ND
Chip Resistor - Surface Mount TNPW060315R8BEEA-ND
15.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060315R8BEEA TNPW060315R8BEEA-ND
Product Name Vishay/DaleRES 15.8 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD335GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details