Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060315R0BEEA

Description
RES 15 OHM 0.1% 0.21W 0603
Request a Quote Datasheet
Description
RES 15 OHM 0.1% 0.21W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060315R0BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060315R0BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060315R0BEEACT-ND
RES 15 OHM 0.1% 0.21W 0603

RES 15 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060315R0BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060315R0BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060315R0BEEATR-ND
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060315R0BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060315R0BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060315R0BEEADKR-ND
RES 15 OHM 0.1% 0.21W 0603

RES 15 OHM 0.1% 0.21W 0603

Buy Now Datasheet
RES 15.0 OHM 1/10W 0.1% 0603 - TNPW060315R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0 OHM 1/10W 0.1% 0603
TNPW060315R0BEEA
RES 15.0 OHM 1/10W 0.1% 0603 TNPW060315R0BEEA
RES 15.0ohm 1/10W 0.1% 0603

RES 15.0ohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW060315R0BEEACT-ND TNPW060315R0BEEA
Product Name Chip Resistor - Surface Mount RES 15.0 OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details