Vishay Intertechnology, Inc. SMD 10W Resistor TNPW060315K8BEEA

Description
15.8kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW060315K8BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060315K8BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15.8kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW060315K8BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060315K8BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-TNPW060315K8BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW060315K8BEEA
SMD 10W Resistor 52-TNPW060315K8BEEA
15.8kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW060315K8BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060315K8BEEA can be used for catalog matching and distributor lookup.

15.8kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW060315K8BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060315K8BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 15.8K OHM 1/10W 0.1% 0603 - TNPW060315K8BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/10W 0.1% 0603
TNPW060315K8BEEA
RES 15.8K OHM 1/10W 0.1% 0603 TNPW060315K8BEEA
RES 15.8Kohm 1/10W 0.1% 0603

RES 15.8Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3592-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3592-2-ND
Chip Resistor - Surface Mount 541-3592-2-ND
15.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3592-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3592-1-ND
Chip Resistor - Surface Mount 541-3592-1-ND
15.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3592-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3592-6-ND
Chip Resistor - Surface Mount 541-3592-6-ND
15.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 15K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3443 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3443
Res, Thin Film, 15K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3443
RES, THIN FILM, 15K8, 0.1%, 0.063W, 0603, REEL; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 15K8, 0.1%, 0.063W, 0603, REEL; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW060315K8BEEA TNPW060315K8BEEA 541-3592-2-ND 05R3443
Product Name SMD 10W Resistor RES 15.8K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 15K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Resistance Range 15800 ohms 15800 ohms 15800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573130 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1912FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details