15.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 15.4K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW060315K4BETA-ND | TNPW060315K4BETA |
| Product Name | Chip Resistor - Surface Mount | RES 15.4K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |