Vishay Precision Group Chip Resistor - Surface Mount TNPW060315K4BEEA

Description
15.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
15.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1995-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1995-1-ND
Chip Resistor - Surface Mount 541-1995-1-ND
15.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1995-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1995-2-ND
Chip Resistor - Surface Mount 541-1995-2-ND
15.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1995-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1995-6-ND
Chip Resistor - Surface Mount 541-1995-6-ND
15.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 15.4K OHM 1/10W 0.1% 0603 - TNPW060315K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/10W 0.1% 0603
TNPW060315K4BEEA
RES 15.4K OHM 1/10W 0.1% 0603 TNPW060315K4BEEA
RES 15.4Kohm 1/10W 0.1% 0603

RES 15.4Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 125mW Resistor - 52-TNPW060315K4BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW060315K4BEEA
SMD 125mW Resistor 52-TNPW060315K4BEEA
15.4kR 0.1% 125mW Thin Film Chip Resistor SMD 0603 Product overview: TNPW060315K4BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060315K4BEEA can be used for catalog matching and distributor lookup.

15.4kR 0.1% 125mW Thin Film Chip Resistor SMD 0603 Product overview: TNPW060315K4BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060315K4BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 15.4kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-TNPW060315K4BEEA - Utmel Electronic Limited
Hong Kong, China
125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 15.4kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-TNPW060315K4BEEA
125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 15.4kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-TNPW060315K4BEEA
125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 15.4kΩ 0603 Chip Resistor - Surface Mount ROHS

125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 15.4kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thin Film, 15K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3439 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3439
Res, Thin Film, 15K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3439
RES, THIN FILM, 15K4, 0.1%, 0.063W, 0603, REEL; Resistance:15.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 15K4, 0.1%, 0.063W, 0603, REEL; Resistance:15.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-1995-1-ND TNPW060315K4BEEA 52-TNPW060315K4BEEA 17930-TNPW060315K4BEEA 05R3439
Product Name Chip Resistor - Surface Mount RES 15.4K OHM 1/10W 0.1% 0603 SMD 125mW Resistor 125mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 15.4kΩ 0603 Chip Resistor - Surface Mount ROHS Res, Thin Film, 15K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details