Vishay Intertechnology, Inc. RES 15.0K OHM 1/10W 0.1% 0603 TNPW060315K0BEEN

Description
RES 15.0Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 15.0Kohm 1/10W 0.1% 0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0603 e3 resistor is a thin film flat chip resistor with a resistance value of 15 kΩ and a power rating of 0.125 W. It features a resistance tolerance of ±0.1% and operates within a temperature range of -55 °C to 155 °C. The maximum operating voltage is 75 V, and it has a temperature coefficient of ±50 ppm/K. This resistor is designed for high stability and reliability, making it suitable for applications in automotive, industrial, test and measuring equipment, and medical devices. It is AEC-Q200 qualified and offers superior moisture resistivity and advanced sulfur resistance. The dimensions of the resistor are 1.55 mm x 0.85 mm x 0.45 mm, and it is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0603 e3 resistor is a thin film flat chip resistor with a resistance value of 15 kΩ and a power rating of 0.125 W. It features a resistance tolerance of ±0.1% and operates within a temperature range of -55 °C to 155 °C. The maximum operating voltage is 75 V, and it has a temperature coefficient of ±50 ppm/K. This resistor is designed for high stability and reliability, making it suitable for applications in automotive, industrial, test and measuring equipment, and medical devices. It is AEC-Q200 qualified and offers superior moisture resistivity and advanced sulfur resistance. The dimensions of the resistor are 1.55 mm x 0.85 mm x 0.45 mm, and it is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
RES 15.0K OHM 1/10W 0.1% 0603 - TNPW060315K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/10W 0.1% 0603
TNPW060315K0BEEN
RES 15.0K OHM 1/10W 0.1% 0603 TNPW060315K0BEEN
RES 15.0Kohm 1/10W 0.1% 0603

RES 15.0Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 0.1W 15000ohm Resistor - 52-TNPW060315K0BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 15000ohm Resistor
52-TNPW060315K0BEEN
SMD 0.1W 15000ohm Resistor 52-TNPW060315K0BEEN
RESISTOR, THIN FILM, 0.1W, 0.1%, 25ppm, 15000ohm, SURFACE MOUNT, 0603, CHIP, ROHS COMPLIANT Product overview: TNPW060315K0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 15000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 15000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060315K0BEEN can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.1W, 0.1%, 25ppm, 15000ohm, SURFACE MOUNT, 0603, CHIP, ROHS COMPLIANT Product overview: TNPW060315K0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 15000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 15000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060315K0BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3591-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3591-1-ND
Chip Resistor - Surface Mount 541-3591-1-ND
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3591-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3591-6-ND
Chip Resistor - Surface Mount 541-3591-6-ND
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3591-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3591-2-ND
Chip Resistor - Surface Mount 541-3591-2-ND
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 15K, 0.001, 0.125W, 0603, Thin Film; Resistance Vishay - 34AK4163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.001, 0.125W, 0603, Thin Film; Resistance Vishay
34AK4163
Res, 15K, 0.001, 0.125W, 0603, Thin Film; Resistance Vishay 34AK4163
RES, 15K, 0.001, 0.125W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K, 0.001, 0.125W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.001, 0.125W, 0603, Thin Film; Resistance Vishay - 50X2078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.001, 0.125W, 0603, Thin Film; Resistance Vishay
50X2078
Res, 15K, 0.001, 0.125W, 0603, Thin Film; Resistance Vishay 50X2078
RES, 15K, 0.001, 0.125W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K, 0.001, 0.125W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060315K0BEEN 52-TNPW060315K0BEEN 541-3591-1-ND 34AK4163
Product Name RES 15.0K OHM 1/10W 0.1% 0603 SMD 0.1W 15000ohm Resistor Chip Resistor - Surface Mount Res, 15K, 0.001, 0.125W, 0603, Thin Film; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details