Vishay Intertechnology, Inc. RES 158K OHM 1/10W 0.1% 0603 TNPW0603158KBETA

Description
RES 158Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 158Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1/10W 0.1% 0603 - TNPW0603158KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/10W 0.1% 0603
TNPW0603158KBETA
RES 158K OHM 1/10W 0.1% 0603 TNPW0603158KBETA
RES 158Kohm 1/10W 0.1% 0603

RES 158Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603158KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603158KBETA-ND
Chip Resistor - Surface Mount TNPW0603158KBETA-ND
158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Resistors Vishay - 24K0435 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
24K0435
Resistors Vishay 24K0435
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603158KBETA TNPW0603158KBETA-ND 24K0435
Product Name RES 158K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors Vishay
Mounting / Packaging 0603 0603; 0603
Resistance Range 158000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3164FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details