Vishay Intertechnology, Inc. RES 158K OHM 1/10W 0.1% 0603 TNPW0603158KBEEA

Description
RES 158Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 158Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1/10W 0.1% 0603 - TNPW0603158KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/10W 0.1% 0603
TNPW0603158KBEEA
RES 158K OHM 1/10W 0.1% 0603 TNPW0603158KBEEA
RES 158Kohm 1/10W 0.1% 0603

RES 158Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603158KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603158KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603158KBEEATR-ND
158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603158KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603158KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603158KBEEADKR-ND
158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603158KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603158KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603158KBEEACT-ND
158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 158K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3452 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 158K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3452
Res, Thin Film, 158K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3452
RES, THIN FILM, 158K, 0.1%, 0.063W, 0603, REEL; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 158K, 0.1%, 0.063W, 0603, REEL; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603158KBEEA 541-TNPW0603158KBEEATR-ND 05R3452
Product Name RES 158K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 158K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 158000 ohms 158000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details