Vishay Intertechnology, Inc. RES 154 OHM 1/10W 0.1% 0603 TNPW0603154RBEEA

Description
RES 154ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 154ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/10W 0.1% 0603 - TNPW0603154RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/10W 0.1% 0603
TNPW0603154RBEEA
RES 154 OHM 1/10W 0.1% 0603 TNPW0603154RBEEA
RES 154ohm 1/10W 0.1% 0603

RES 154ohm 1/10W 0.1% 0603

Supplier's Site
SMD 0.1W 154ohm Resistor - 52-TNPW0603154RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 154ohm Resistor
52-TNPW0603154RBEEA
SMD 0.1W 154ohm Resistor 52-TNPW0603154RBEEA
RESISTOR, THIN FILM, 0.1W, 0.1%, 25ppm, 154ohm, SURFACE MOUNT, 0603, CHIP, ROHS COMPLIANT Product overview: TNPW0603154RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 154ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 154ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603154RBEEA can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.1W, 0.1%, 25ppm, 154ohm, SURFACE MOUNT, 0603, CHIP, ROHS COMPLIANT Product overview: TNPW0603154RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 154ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 154ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603154RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603154RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603154RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603154RBEEATR-ND
154 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

154 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603154RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603154RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603154RBEEACT-ND
RES 154 OHM 0.1% 0.21W 0603

RES 154 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603154RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603154RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603154RBEEADKR-ND
RES 154 OHM 0.1% 0.21W 0603

RES 154 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603154RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603154RBEEA
Chip Resistor - Surface Mount TNPW0603154RBEEA
RES 154 OHM 0.1% 1/8W 0603

RES 154 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603154RBEEA 52-TNPW0603154RBEEA 541-TNPW0603154RBEEATR-ND TNPW0603154RBEEA
Product Name RES 154 OHM 1/10W 0.1% 0603 SMD 0.1W 154ohm Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 154 ohms 154 ohms 154 ohms 154 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 8 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers