Vishay Intertechnology, Inc. Res Thin Film 0603 150 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603150RDEEA

Description
Res Thin Film 0603 150 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 150 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 150 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603150RDEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 150 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603150RDEEA
Res Thin Film 0603 150 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603150RDEEA
Res Thin Film 0603 150 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 150 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603150RDEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603150RDEEA-ND
Chip Resistor - Surface Mount TNPW0603150RDEEA-ND
150 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603150RDEEA TNPW0603150RDEEA-ND
Product Name Res Thin Film 0603 150 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details