Vishay Precision Group RES 150 OHM 1/10W 0.1% 0603 TNPW0603150RBETA

Description
RES 150ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 150ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/10W 0.1% 0603 - TNPW0603150RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/10W 0.1% 0603
TNPW0603150RBETA
RES 150 OHM 1/10W 0.1% 0603 TNPW0603150RBETA
RES 150ohm 1/10W 0.1% 0603

RES 150ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603150RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603150RBETA-ND
Chip Resistor - Surface Mount TNPW0603150RBETA-ND
150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 150R, 0.1%, 0.1W, 0603; Resistance Vishay - 95C2403 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 150R, 0.1%, 0.1W, 0603; Resistance Vishay
95C2403
Res, Thin Film, 150R, 0.1%, 0.1W, 0603; Resistance Vishay 95C2403
RES, THIN FILM, 150R, 0.1%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75VRoHS Compliant: No

RES, THIN FILM, 150R, 0.1%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603150RBETA TNPW0603150RBETA-ND 95C2403
Product Name RES 150 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 150R, 0.1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers