Vishay Precision Group RES 150 OHM 1/10W 0.1% 0603 TNPW0603150RBEEA

Description
RES 150ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 150ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/10W 0.1% 0603 - TNPW0603150RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/10W 0.1% 0603
TNPW0603150RBEEA
RES 150 OHM 1/10W 0.1% 0603 TNPW0603150RBEEA
RES 150ohm 1/10W 0.1% 0603

RES 150ohm 1/10W 0.1% 0603

Supplier's Site
SMD 150 Ohm 8W Resistor - 52-TNPW0603150RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150 Ohm 8W Resistor
52-TNPW0603150RBEEA
SMD 150 Ohm 8W Resistor 52-TNPW0603150RBEEA
0603 Thin Film Resistor, 150 Ohm, 0.1%, 1/8W, ±25ppm/°C, SMD Product overview: TNPW0603150RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603150RBEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 150 Ohm, 0.1%, 1/8W, ±25ppm/°C, SMD Product overview: TNPW0603150RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603150RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1994-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1994-1-ND
Chip Resistor - Surface Mount 541-1994-1-ND
150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1994-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1994-2-ND
Chip Resistor - Surface Mount 541-1994-2-ND
150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1994-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1994-6-ND
Chip Resistor - Surface Mount 541-1994-6-ND
150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 150R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 150R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4316
Res, Thin Film, 150R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4316
RES, THIN FILM, 150R, 0.1%, 0.063W, 0603, REEL; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 150R, 0.1%, 0.063W, 0603, REEL; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1061
Res, 150R, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1061
RES, 150R, 0.1%, 0.125W, THIN FILM, SMD; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150R, 0.1%, 0.125W, THIN FILM, SMD; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603150RBEEA 52-TNPW0603150RBEEA 541-1994-1-ND 05R4316
Product Name RES 150 OHM 1/10W 0.1% 0603 SMD 150 Ohm 8W Resistor Chip Resistor - Surface Mount Res, Thin Film, 150R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details