Vishay Precision Group RES 150K OHM 1/10W 0.1% 0603 TNPW0603150KBEEN

Description
RES 150Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 150Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/10W 0.1% 0603 - TNPW0603150KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/10W 0.1% 0603
TNPW0603150KBEEN
RES 150K OHM 1/10W 0.1% 0603 TNPW0603150KBEEN
RES 150Kohm 1/10W 0.1% 0603

RES 150Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 100mW Resistor - 52-TNPW0603150KBEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-TNPW0603150KBEEN
SMD 100mW Resistor 52-TNPW0603150KBEEN
0603 SMD Resistor, 150kΩ, 0.1%, 100mW, Thin Film Product overview: TNPW0603150KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603150KBEEN can be used for catalog matching and distributor lookup.

0603 SMD Resistor, 150kΩ, 0.1%, 100mW, Thin Film Product overview: TNPW0603150KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603150KBEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603150KBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603150KBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW0603150KBEENDKR-ND
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603150KBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603150KBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW0603150KBEENCT-ND
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603150KBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603150KBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW0603150KBEENTR-ND
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0603 150K 0.1% T-9 E52 E3 Vishay - 50X2114 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 150K 0.1% T-9 E52 E3 Vishay
50X2114
Tnpw0603 150K 0.1% T-9 E52 E3 Vishay 50X2114
TNPW0603 150K 0.1% T-9 E52 e3

TNPW0603 150K 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603150KBEEN 52-TNPW0603150KBEEN 541-TNPW0603150KBEENDKR-ND 50X2114
Product Name RES 150K OHM 1/10W 0.1% 0603 SMD 100mW Resistor Chip Resistor - Surface Mount Tnpw0603 150K 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 150000 ohms 150000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data