Vishay Intertechnology, Inc. RESISTOR, 15K, 0.10%, 63MW, 0603 TNPW06031502BT9RT1

Description
RESISTOR, 15K, 0.10%, 63MW, 0603
Request a Quote
Description
RESISTOR, 15K, 0.10%, 63MW, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 15K, 0.10%, 63MW, 0603 - TNPW06031502BT9RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 15K, 0.10%, 63MW, 0603
TNPW06031502BT9RT1
RESISTOR, 15K, 0.10%, 63MW, 0603 TNPW06031502BT9RT1
RESISTOR, 15K, 0.10%, 63MW, 0603

RESISTOR, 15K, 0.10%, 63MW, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06031502BT9RT1
Product Name RESISTOR, 15K, 0.10%, 63MW, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details