Vishay Precision Group RES 14.7K OHM 1/10W 0.1% 0603 TNPW060314K7BETA

Description
RES 14.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 14.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/10W 0.1% 0603 - TNPW060314K7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/10W 0.1% 0603
TNPW060314K7BETA
RES 14.7K OHM 1/10W 0.1% 0603 TNPW060314K7BETA
RES 14.7Kohm 1/10W 0.1% 0603

RES 14.7Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060314K7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060314K7BETA-ND
Chip Resistor - Surface Mount TNPW060314K7BETA-ND
14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 14.7K 0.1% T-9 Rt1 Vishay - 73K6017 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 14.7K 0.1% T-9 Rt1 Vishay
73K6017
Tnpw-0603 14.7K 0.1% T-9 Rt1 Vishay 73K6017
TNPW-0603 14.7K 0.1% T-9 RT1

TNPW-0603 14.7K 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060314K7BETA TNPW060314K7BETA-ND 73K6017
Product Name RES 14.7K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw-0603 14.7K 0.1% T-9 Rt1 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details