Vishay Intertechnology, Inc. THIN FILM,0603,1/16W,14.7K,.1%,25PPM,T/R,RoHS Compliant TNPW060314K7BEEN

Description
THIN FILM,0603,1/16W,14.7 K,.1%,25PPM,T/R,RoHS Compliant
Request a Quote Datasheet
Description
THIN FILM,0603,1/16W,14.7 K,.1%,25PPM,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,1/16W,14.7K,.1%,25PPM,T/R,RoHS Compliant - TNPW060314K7BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,1/16W,14.7K,.1%,25PPM,T/R,RoHS Compliant
TNPW060314K7BEEN
THIN FILM,0603,1/16W,14.7K,.1%,25PPM,T/R,RoHS Compliant TNPW060314K7BEEN
THIN FILM,0603,1/16W,14.7 K,.1%,25PPM,T/R,RoHS Compliant

THIN FILM,0603,1/16W,14.7K,.1%,25PPM,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-3590-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3590-1-ND
Chip Resistor - Surface Mount 541-3590-1-ND
14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3590-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3590-6-ND
Chip Resistor - Surface Mount 541-3590-6-ND
14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3590-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3590-2-ND
Chip Resistor - Surface Mount 541-3590-2-ND
14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Automotive SMD 0.1W 10W Resistor - 52-TNPW060314K7BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 10W Resistor
52-TNPW060314K7BEEN
Automotive SMD 0.1W 10W Resistor 52-TNPW060314K7BEEN
Res Thin Film 0603 14.7K Ohm 0.1% 0.1W(1/10W) ±25ppm/C Sulfur Resistant Pad SMD Automotive Medical T/R Product overview: TNPW060314K7BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060314K7BEEN can be used for catalog matching and distributor lookup.

Res Thin Film 0603 14.7K Ohm 0.1% 0.1W(1/10W) ±25ppm/C Sulfur Resistant Pad SMD Automotive Medical T/R Product overview: TNPW060314K7BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060314K7BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060314K7BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060314K7BEEN
Resistors - Chip Resistor - Surface Mount TNPW060314K7BEEN
RES 14.7K OHM 0.1% 0.21W 0603

RES 14.7K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060314K7BEEN 541-3590-1-ND 52-TNPW060314K7BEEN TNPW060314K7BEEN
Product Name THIN FILM,0603,1/16W,14.7K,.1%,25PPM,T/R,RoHS Compliant Chip Resistor - Surface Mount Automotive SMD 0.1W 10W Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.2100 watts 0.2100 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details