14.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 14.3K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
TNPW, 0603, 14.3 kOhm, 0.1%, 25 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW060314K3BETA-ND | TNPW060314K3BETA | 65C6195 |
| Product Name | Chip Resistor - Surface Mount | RES 14.3K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA | Tnpw, 0603, 14.3 Kohm, 0.1%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |