Vishay Precision Group RES 14.3K OHM 1/10W 0.1% 0603 TNPW060314K3BEEA

Description
RES 14.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 14.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/10W 0.1% 0603 - TNPW060314K3BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/10W 0.1% 0603
TNPW060314K3BEEA
RES 14.3K OHM 1/10W 0.1% 0603 TNPW060314K3BEEA
RES 14.3Kohm 1/10W 0.1% 0603

RES 14.3Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 10W 75V Resistor - 52-TNPW060314K3BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-TNPW060314K3BEEA
SMD 10W 75V Resistor 52-TNPW060314K3BEEA
0603 Thin Film Resistor 14.3kR 0.1% 1/10W 75V SMD Product overview: TNPW060314K3BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060314K3BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 14.3kR 0.1% 1/10W 75V SMD Product overview: TNPW060314K3BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060314K3BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW060314K3BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060314K3BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060314K3BEEATR-ND
14.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060314K3BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060314K3BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060314K3BEEADKR-ND
14.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060314K3BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060314K3BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060314K3BEEACT-ND
14.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 14K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3415 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 14K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3415
Res, Thin Film, 14K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3415
RES, THIN FILM, 14K3, 0.1%, 0.063W, 0603, REEL; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 14K3, 0.1%, 0.063W, 0603, REEL; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060314K3BEEA 52-TNPW060314K3BEEA 541-TNPW060314K3BEEATR-ND 05R3415
Product Name RES 14.3K OHM 1/10W 0.1% 0603 SMD 10W 75V Resistor Chip Resistor - Surface Mount Res, Thin Film, 14K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 14300 ohms 14300 ohms 14300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details