Vishay Intertechnology, Inc. Res Thin Film 0603 14.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060314K2BETA

Description
Res Thin Film 0603 14.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 14.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 14.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060314K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 14.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060314K2BETA
Res Thin Film 0603 14.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060314K2BETA
Res Thin Film 0603 14.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 14.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060314K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060314K2BETA-ND
Chip Resistor - Surface Mount TNPW060314K2BETA-ND
14.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

14.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060314K2BETA TNPW060314K2BETA-ND
Product Name Res Thin Film 0603 14.2K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details