Vishay Precision Group SMD 8W Resistor TNPW060314K0BEEN

Description
Res Thin Film 0603 14K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060314K0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060314K0BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0603 14K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060314K0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060314K0BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-TNPW060314K0BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW060314K0BEEN
SMD 8W Resistor 52-TNPW060314K0BEEN
Res Thin Film 0603 14K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060314K0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060314K0BEEN can be used for catalog matching and distributor lookup.

Res Thin Film 0603 14K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060314K0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060314K0BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 14.0K OHM 1/10W 0.1% 0603 - TNPW060314K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1/10W 0.1% 0603
TNPW060314K0BEEN
RES 14.0K OHM 1/10W 0.1% 0603 TNPW060314K0BEEN
RES 14.0Kohm 1/10W 0.1% 0603

RES 14.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060314K0BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060314K0BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW060314K0BEENTR-ND
14 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060314K0BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060314K0BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW060314K0BEENCT-ND
RES 14K OHM 0.1% 0.21W 0603

RES 14K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060314K0BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060314K0BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW060314K0BEENDKR-ND
RES 14K OHM 0.1% 0.21W 0603

RES 14K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Tnpw0603 14K 0.1% T-9 E52 E3 Vishay - 50X2007 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 14K 0.1% T-9 E52 E3 Vishay
50X2007
Tnpw0603 14K 0.1% T-9 E52 E3 Vishay 50X2007
TNPW0603 14K 0.1% T-9 E52 e3

TNPW0603 14K 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW060314K0BEEN TNPW060314K0BEEN 541-TNPW060314K0BEENTR-ND 50X2007
Product Name SMD 8W Resistor RES 14.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw0603 14K 0.1% T-9 E52 E3 Vishay
Resistance Range 14000 ohms 14000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details