Vishay Intertechnology, Inc. THIN FILM,0603,147 ,1%,50PPM,T/R,HAZMAT TNPW0603147RFHEA

Description
THIN FILM,0603,147 ,1%,50PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0603,147 ,1%,50PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,147 ,1%,50PPM,T/R,HAZMAT - TNPW0603147RFHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,147 ,1%,50PPM,T/R,HAZMAT
TNPW0603147RFHEA
THIN FILM,0603,147 ,1%,50PPM,T/R,HAZMAT TNPW0603147RFHEA
THIN FILM,0603,147 ,1%,50PPM,T/R,HAZMAT

THIN FILM,0603,147 ,1%,50PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603147RFHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603147RFHEA-ND
Chip Resistor - Surface Mount TNPW0603147RFHEA-ND
147 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

147 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603147RFHEA TNPW0603147RFHEA-ND
Product Name THIN FILM,0603,147 ,1%,50PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details